Manufacturer: Diodes Incorporated
Win Source Part Number: 800632-MBRF3045CT-LJ
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete (End Of Life)
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 620mV at 15A
Current - Reverse Leakage at Vr: 100μA at 45V
Part Number Series: MBRF3045CT
DIODE ARR SCHOT 45V 15A ITO220AB Product overview: MBRF3045CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF3045CT-LJ can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 45V 15A ITO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 800632-MBRF3045CT-LJ | 286-MBRF3045CT-LJ | MBRF3045CT-LJDI-ND | MBRF3045CT-LJ |
| Product Name | Diodes, Rectifiers - Arrays - MBRF3045CT-LJ | 45V 15A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6200 volts | 0.6200 volts | ||
| VR | 45 volts | |||
| IR | 0.1000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |