Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOTT 150V ITO220AB Product overview: MBRF20150CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF20150CT-LJ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1072633-MBRF20150CT-
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 150V ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBRF20150CT-LJ-ND | 286-MBRF20150CT-LJ | 1072633-MBRF20150CT-LJ | MBRF20150CT-LJ |
| Product Name | Diode Arrays | 150V Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF20150CT-LJ | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220; ITO-220AB | TO-220 |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |