Diode Array 1 Pair Common Cathode Schottky 200V 5A Through Hole TO-220-3 Full Pack, Isolated Tab
DIODE ARR SCHOT 200V 5A ITO220AB Product overview: MBRF10200CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRF10200CT-LJ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 806753-MBRF10200CT-L
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete (End Of Life)
Supplier Device Package: ITO-220AB
Manufacturer Package: TO-220-3 Full Pack, Isolated Tab
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 910mV at 5A
Current - Reverse Leakage at Vr: 100μA at 200V
DIODE ARR SCHOT 200V 5A ITO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | MBRF10200CT-LJ-ND | 286-MBRF10200CT-LJ | 806753-MBRF10200CT-LJ | MBRF10200CT-LJ |
| Product Name | Diode Arrays | 200V 5A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBRF10200CT-LJ | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package | TO-220; TO-220-3 Full Pack, Isolated Tab | Tube | TO-220 | |
| RoHS Compliant | RoHS | |||
| Diode Type | Schottky; Schottky |