DIODE SCHOTTKY 35V 8A TO252 Product overview: MBRD835L-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 8A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 8A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBRD835L-T can be used for catalog matching and distributor lookup.
Diode Schottky 35V 8A Surface Mount TO-252, (D-Pak)
Manufacturer: Diodes Incorporated
Win Source Part Number: 926008-MBRD835L-T
Features: Diode Schottky 35 V 8A Surface Mount TO-252, (D-Pak)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MBRD835
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MBRD835LT, MBRD835LDITR, MBRD835LDICT
DIODE SCHOTTKY 35V 8A TO252
DIODE SCHOTTKY 35V 8A TO252
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-MBRD835L-T | MBRD835LDITR-ND | 926008-MBRD835L-T | MBRD835L-T | MBRD835L-T |
| Product Name | Schottky 35V 8A TO252 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MBRD835L-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | TO-252, (D-Pak) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK |