Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Diodes Incorporated
Win Source Part Number: 883172-MBRD20150CT-1
Features: Diode Array 1 Pair Common Cathode Schottky 150 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBRD20150
Categories: Discrete Semiconductor Products
Case / Package: TO-252-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MBRD20150CT-13DICT, MBRD20150CT-13DIDKR,
DIODE ARR SCHOT 150V 10A TO252-3 Product overview: MBRD20150CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD20150CT-13 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 150V 10A TO252-3
Schottky Diodes & Rectifiers 20A Dual SBR 150Vrrm 170Ifsm 0.9
DIODE SCHOTTKY 150V 10A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | MBRD20150CT-13DICT-ND | 883172-MBRD20150CT-13 | 286-MBRD20150CT-13 | MBRD20150CT-13 | MBRD20150CT-13 | MBRD20150CT-13 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRD20150CT-13 | 150V 10A TO252 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Arrangement | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | Tape & Reel (TR) | DPAK | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 150 V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 |