Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer: Diodes Incorporated
Win Source Part Number: 803088-MBRD10100CT-1
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Supplier Device Package: TO-252, (D-Pak)
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 5A
Current - Reverse Leakage at Vr: 100μA at 100V
DIODE ARR SCHOTT 100V 5A TO252-3 Product overview: MBRD10100CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRD10100CT-13 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 10A Dual SBR 100Vrrm 110Ifsm 0.84
DIODE ARR SCHOTT 100V 5A TO252-3
DIODE SCHOTTKY 100V 5A TO252
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | MBRD10100CT-13DIDKR-ND | 803088-MBRD10100CT-13 | 286-MBRD10100CT-13 | MBRD10100CT-13 | MBRD10100CT-13 | MBRD10100CT-13 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBRD10100CT-13 | 100V 5A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | TO-252-3 | DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts |