DIODES Incorporated Diode Arrays MBRB20200CT

Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB20200CTDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRB20200CTDI-ND
Diode Arrays MBRB20200CTDI-ND
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - 044290-MBRB20200CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
044290-MBRB20200CT
Discrete Semiconductor Products 044290-MBRB20200CT
Manufacturer: Diodes Incorporated Win Source Part Number: 044290-MBRB20200CT Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Arrays Series: Automotive AEC-Q101 Packaging: Tube Mounting Style: SMD/SMT Speed: Fast Recovery =< 500ns > 200mA (Io) Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB Manufacturer Device Package: TO-263AB (D2PAK) Standard Package: 50 Catalog: Schottky Diode Array Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 890mV @ 10A Current - Reverse Leakage @ Vr: 100µA @ 200V Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 044290-MBRB20200CT
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Arrays
Series: Automotive AEC-Q101
Packaging: Tube
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: TO-263-3 D²Pak (2 Leads + Tab) TO-263AB
Manufacturer Device Package: TO-263AB (D2PAK)
Standard Package: 50
Catalog: Schottky Diode Array
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 890mV @ 10A
Current - Reverse Leakage @ Vr: 100µA @ 200V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBRB20200CT
Schottky Diodes & Rectifiers MBRB20200CT
Schottky Diodes & Rectifiers 20A Dual SBR 200Vrrm 170A 10Vf

Schottky Diodes & Rectifiers 20A Dual SBR 200Vrrm 170A 10Vf

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Schottky Diodes
Product Number MBRB20200CTDI-ND 044290-MBRB20200CT MBRB20200CT
Product Name Diode Arrays Discrete Semiconductor Products Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
Dual common cathode high-speed switching diode - BAV70QB-QZ - Nexperia B.V.
Specs
Diode Applications Switching
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1223234 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details