Manufacturer: Diodes Incorporated
Win Source Part Number: 1216249-MBRB20150CT
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Manufacturer Homepage: www.smc-diodes.com/
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10A
Current - Reverse Leakage at Vr: 50μA at 150V
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 150V 10A TO263
Schottky Diodes & Rectifiers 20A Dual SBR 150Vrrm 0.9Vf
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1216249-MBRB20150CT | MBRB20150CTDDI-ND | MBRB20150CT | MBRB20150CT |
| Product Name | Newest Parts - MBRB20150CT | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| VF | 0.9000 volts | 0.9000 volts |