Manufacturer: Diodes Incorporated
Win Source Part Number: 1325756-MBRB20100CT-
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 800
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 10 A
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Supplier Device Package: TO-263
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MBRB20100CT-13DITR,M
Base Product Number: MBRB20100
RoHS Status: ROHS3 Compliant
DIODE ARR SCHOTT 100V 10A TO263 Product overview: MBRB20100CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB20100CT-13 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE SCHOTTKY 100V 20A D2PAK
Schottky Diodes & Rectifiers 20A Dual SBR 100Vrrm 0.84Vf
DIODE ARR SCHOTT 100V 10A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1325756-MBRB20100CT-13 | 286-MBRB20100CT-13 | MBRB20100CT-13DICT-ND | MBRB20100CT-13 | MBRB20100CT-13 | MBRB20100CT-13 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 100V 10A Diode and Rectifier | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| VR | 100 volts | |||||
| IR | 0.1000 mA |