Manufacturer: Diodes Incorporated
Win Source Part Number: 1072558-MBRB1545CT-T
Packaging: Cut Reel
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 7.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Industrial
DIODE ARRAY SCHOTTKY 45V D2PAK Product overview: MBRB1545CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1545CT-T can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V D2PAK
DIODE ARRAY SCHOTTKY 45V D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | 1072558-MBRB1545CT-T | 286-MBRB1545CT-T | MBRB1545CT-T | MBRB1545CT-T |
| Product Name | Diodes, Rectifiers - Arrays - MBRB1545CT-T | Schottky 45V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | ||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.7000 volts | 0.7000 volts | 0.7000 volts | |
| VR | 45 volts | 45 volts | ||
| IR | 0.1000 mA | 0.1000 mA |