DIODES Incorporated Diode Arrays MBRB1540CT-T

Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBRB1540CTDITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBRB1540CTDITR-ND
Diode Arrays MBRB1540CTDITR-ND
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBRB1540CT-T - 044288-MBRB1540CT-T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBRB1540CT-T
044288-MBRB1540CT-T
Diodes, Rectifiers - Arrays - MBRB1540CT-T 044288-MBRB1540CT-T
Manufacturer: Diodes Incorporated Win Source Part Number: 044288-MBRB1540CT-T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 700mV @ 7.5A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB (D2PAK) Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 044288-MBRB1540CT-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 7.5A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB (D2PAK)
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
40V 15A Diode and Rectifier - 286-MBRB1540CT-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 15A Diode and Rectifier
286-MBRB1540CT-T
40V 15A Diode and Rectifier 286-MBRB1540CT-T
DIODE ARR SCHOTT 40V 15A TO263AB Product overview: MBRB1540CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1540CT-T can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 15A TO263AB Product overview: MBRB1540CT-T from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB1540CT-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBRB1540CT-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBRB1540CT-T
Discrete Semiconductor Products - Diodes - Rectifiers MBRB1540CT-T
DIODE ARR SCHOTT 40V 15A TO263AB

DIODE ARR SCHOTT 40V 15A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MBRB1540CTDITR-ND 044288-MBRB1540CT-T 286-MBRB1540CT-T MBRB1540CT-T
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBRB1540CT-T 40V 15A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB D2PAK; TO-263AB (D2PAK) Tape & Reel (TR) D2PAK
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data