Diode Array 1 Pair Common Cathode Schottky 200V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 10A Dual SBR 200Vrrm 110Ifsm 0.91
DIODE ARR SCHOTT 200V 5A TO263
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | MBRB10200CTDDI-ND | MBRB10200CT | MBRB10200CT |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |