Manufacturer: Diodes Incorporated
Win Source Part Number: 1216211-MBRB10150CT-
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): VS-10CTQ150STRLPBF; MBR8150DC_R2_10001; MBRS10H150CT C0G;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 890mV at 5A
Current - Reverse Leakage at Vr: 50μA at 150V
Diode Array 1 Pair Common Cathode Schottky 150V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 150V 5A TO263 Product overview: MBRB10150CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB10150CT-13 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 150V 5A TO263
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1216211-MBRB10150CT-13 | MBRB10150CT-13DI-ND | 286-MBRB10150CT-13 | MBRB10150CT-13 |
| Product Name | Diodes, Rectifiers - Arrays - MBRB10150CT-13 | Diode Arrays | 150V 5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8900 volts | 0.8900 volts | ||
| VR | 150 volts | |||
| IR | 0.0500 mA | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |