Manufacturer: Diodes Incorporated
Win Source Part Number: 1216209-MBRB10100CT-
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-263AB (D2PAK)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBRS10100CT; MBRB10100CT; MBR1090DC T/R13;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 5A
Current - Reverse Leakage at Vr: 100μA at 100V
DIODE ARR SCHOTT 100V 5A TO263 Product overview: MBRB10100CT-13 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBRB10100CT-13 can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOT 100V 5A TO-263
DIODE ARRAY SCHOT 100V 5A TO-263
Diode Array 1 Pair Common Cathode Schottky 100V 5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers 10A Dual SBR 100Vrrm 110Ifsm 0.84
DIODE SCHOTTKY 100V 10A D2PAK
DIODE ARR SCHOTT 100V 5A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1216209-MBRB10100CT-13 | 286-MBRB10100CT-13 | 31-MBRB10100CT-13CT-ND | MBRB10100CT-13 | MBRB10100CT-13 | MBRB10100CT-13 |
| Product Name | Diodes, Rectifiers - Arrays - MBRB10100CT-13 | 100V 5A Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | |||
| VR | 100 volts | |||||
| IR | 0.1000 mA | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |