DIODES Incorporated Schottky 30V 7.5A Diode and Rectifier MBR730

Description
DIODE SCHOTTKY 30V 7.5A TO220AC Product overview: MBR730 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR730 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 7.5A TO220AC Product overview: MBR730 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR730 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 7.5A Diode and Rectifier - 280-MBR730 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 7.5A Diode and Rectifier
280-MBR730
Schottky 30V 7.5A Diode and Rectifier 280-MBR730
DIODE SCHOTTKY 30V 7.5A TO220AC Product overview: MBR730 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR730 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 7.5A TO220AC Product overview: MBR730 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 7.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR730 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MBR730 - 1072532-MBR730 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR730
1072532-MBR730
Diodes, Rectifiers - Single - MBR730 1072532-MBR730
Manufacturer: Diodes Incorporated Win Source Part Number: 1072532-MBR730 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 7.5A Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 30V Capacitance @ Vr, F: 400pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1072532-MBR730
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 7.5A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 30V
Capacitance @ Vr, F: 400pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-MBR730 1072532-MBR730
Product Name Schottky 30V 7.5A Diode and Rectifier Diodes, Rectifiers - Single - MBR730
Package Tube/Rail TO-220; TO-220AC
Unlock Full Specs
to access all available technical data