Manufacturer: Diodes Incorporated
Win Source Part Number: 1216167-MBR6035PT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-3P-3, SC-65-3
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 750mV at 60A
Current - Reverse Leakage at Vr: 1mA at 35V
DIODE ARRAY SCHOTT 35V 60A TO3P
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1216167-MBR6035PT | MBR6035PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR6035PT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |
| VF | 0.7500 volts | 0.7500 volts |
| VR | 35 volts | |
| IR | 1 mA |