DIODES Incorporated 30V 60A Diode and Rectifier MBR6030PT

Description
DIODE ARRAY SCHOTT 30V 60A TO3P Product overview: MBR6030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6030PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 30V 60A TO3P Product overview: MBR6030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6030PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 60A Diode and Rectifier
286-MBR6030PT
30V 60A Diode and Rectifier 286-MBR6030PT
DIODE ARRAY SCHOTT 30V 60A TO3P Product overview: MBR6030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6030PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 30V 60A TO3P Product overview: MBR6030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR6030PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR6030PT - 207721-MBR6030PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR6030PT
207721-MBR6030PT
Diodes, Rectifiers - Arrays - MBR6030PT 207721-MBR6030PT
Manufacturer: Diodes Incorporated Win Source Part Number: 207721-MBR6030PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 750mV @ 60A Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 207721-MBR6030PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 750mV @ 60A
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR6030PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR6030PT
Discrete Semiconductor Products - Diodes - Rectifiers MBR6030PT
DIODE ARRAY SCHOTT 30V 60A TO3P

DIODE ARRAY SCHOTT 30V 60A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBR6030PT 207721-MBR6030PT MBR6030PT
Product Name 30V 60A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR6030PT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3; TO-3P TO-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data