DIODES Incorporated Diodes, Rectifiers - Single - MBR5H150VPTR-E1 MBR5H150VPTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1072518-MBR5H150VPTR -E1 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 8μA @ 150V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1072518-MBR5H150VPTR -E1 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 8μA @ 150V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR5H150VPTR-E1 - 1072518-MBR5H150VPTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR5H150VPTR-E1
1072518-MBR5H150VPTR-E1
Diodes, Rectifiers - Single - MBR5H150VPTR-E1 1072518-MBR5H150VPTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1072518-MBR5H150VPTR -E1 Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A Current - Reverse Leakage @ Vr: 8μA @ 150V Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-27 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1072518-MBR5H150VPTR-E1
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 920mV @ 5A
Current - Reverse Leakage @ Vr: 8μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-27
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 150V 5A Diode and Rectifier - 280-MBR5H150VPTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 5A Diode and Rectifier
280-MBR5H150VPTR-E1
Schottky 150V 5A Diode and Rectifier 280-MBR5H150VPTR-E1
DIODE SCHOTTKY 150V 5A DO27 Product overview: MBR5H150VPTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5H150VPTR-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 5A DO27 Product overview: MBR5H150VPTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5H150VPTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR5H150VPTR-E1
Schottky Diodes & Rectifiers MBR5H150VPTR-E1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1072518-MBR5H150VPTR-E1 280-MBR5H150VPTR-E1 MBR5H150VPTR-E1
Product Name Diodes, Rectifiers - Single - MBR5H150VPTR-E1 Schottky 150V 5A Diode and Rectifier Schottky Diodes & Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data