DIODES Incorporated Schottky 40V 5A Diode and Rectifier MBR540VSTR-G1

Description
DIODE SCHOTTKY 40V 5A SMB Product overview: MBR540VSTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540VSTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE SCHOTTKY 40V 5A SMB Product overview: MBR540VSTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540VSTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 5A Diode and Rectifier - 280-MBR540VSTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-MBR540VSTR-G1
Schottky 40V 5A Diode and Rectifier 280-MBR540VSTR-G1
DIODE SCHOTTKY 40V 5A SMB Product overview: MBR540VSTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540VSTR-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A SMB Product overview: MBR540VSTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR540VSTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
HOT - SALES and EOL Components - MBR540VSTR-G1 - 220818-MBR540VSTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - MBR540VSTR-G1
220818-MBR540VSTR-G1
HOT - SALES and EOL Components - MBR540VSTR-G1 220818-MBR540VSTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 220818-MBR540VSTR-G1 Packaging: Tape and Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 5A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: SMB (DO-214AA) Status: Obsolete Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 40V Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 5A Current - Reverse Leakage at Vr: 100μA at 40V

Manufacturer: Diodes Incorporated
Win Source Part Number: 220818-MBR540VSTR-G1
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 5A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: SMB (DO-214AA)
Status: Obsolete
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 5A
Current - Reverse Leakage at Vr: 100μA at 40V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR540VSTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR540VSTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR540VSTR-G1
DIODE SCHOTTKY 40V 5A SMB

DIODE SCHOTTKY 40V 5A SMB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MBR540VSTR-G1 220818-MBR540VSTR-G1 MBR540VSTR-G1
Product Name Schottky 40V 5A Diode and Rectifier HOT - SALES and EOL Components - MBR540VSTR-G1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data