DIODES Incorporated Single Diodes MBR5200VPTR-E1

Description
Diode Schottky 200V 5A Through Hole DO-201
Request a Quote Datasheet
Description
Diode Schottky 200V 5A Through Hole DO-201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MBR5200VPTR-E1DITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A Through Hole DO-201

Diode Schottky 200V 5A Through Hole DO-201

Buy Now Datasheet
Schottky 200V 5A Diode and Rectifier - 280-MBR5200VPTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 5A Diode and Rectifier
280-MBR5200VPTR-E1
Schottky 200V 5A Diode and Rectifier 280-MBR5200VPTR-E1
DIODE SCHOTTKY 200V 5A DO201 Product overview: MBR5200VPTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5200VPTR-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 5A DO201 Product overview: MBR5200VPTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5200VPTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1109285-MBR5200VPTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1109285-MBR5200VPTR-E1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1109285-MBR5200VPTR-E1
Win Source Part Number: 1109285-MBR5200VPTR- E1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 5 A Current - Reverse Leakage @ Vr: 500 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Mounting Type: Through Hole Package / Case: DO-201AA, DO-27, Axial Supplier Device Package: DO-201 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Other Names: MBR5200VPTR-E1DITB,M BR5200VPTR-E1DICT,MB R5200VPTR-E1-ND Product Status: Obsolete

Win Source Part Number: 1109285-MBR5200VPTR-E1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 5 A
Current - Reverse Leakage @ Vr: 500 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Mounting Type: Through Hole
Package / Case: DO-201AA, DO-27, Axial
Supplier Device Package: DO-201
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Other Names: MBR5200VPTR-E1DITB,MBR5200VPTR-E1DICT,MBR5200VPTR-E1-ND
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR5200VPTR-E1
Schottky Diodes & Rectifiers MBR5200VPTR-E1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR5200VPTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR5200VPTR-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR5200VPTR-E1
DIODE SCHOTTKY 200V 5A DO201

DIODE SCHOTTKY 200V 5A DO201

Supplier's Site
Single Diodes - MBR5200VPTR-E1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR5200VPTR-E1
Single Diodes MBR5200VPTR-E1
DIODE SCHOTTKY 200V 5A DO201

DIODE SCHOTTKY 200V 5A DO201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number MBR5200VPTR-E1DITB-ND 280-MBR5200VPTR-E1 1109285-MBR5200VPTR-E1 MBR5200VPTR-E1 MBR5200VPTR-E1 MBR5200VPTR-E1
Product Name Single Diodes Schottky 200V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data