DIODES Incorporated Diodes, Rectifiers - Single - MBR5200VPBTR-E1 MBR5200VPBTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 883152-MBR5200VPBTR- E1 Features: Diode Schottky 200 V 5A Through Hole DO-201 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT), Tape & Box (TB) Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: MBR5200VPBTR-E1-ND, MBR5200VPBTR-E1DITB, MBR5200VPBTR-E1DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 883152-MBR5200VPBTR- E1 Features: Diode Schottky 200 V 5A Through Hole DO-201 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT), Tape & Box (TB) Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: MBR5200VPBTR-E1-ND, MBR5200VPBTR-E1DITB, MBR5200VPBTR-E1DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR5200VPBTR-E1 - 883152-MBR5200VPBTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR5200VPBTR-E1
883152-MBR5200VPBTR-E1
Diodes, Rectifiers - Single - MBR5200VPBTR-E1 883152-MBR5200VPBTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 883152-MBR5200VPBTR- E1 Features: Diode Schottky 200 V 5A Through Hole DO-201 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Cut Tape (CT), Tape & Box (TB) Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: DO-201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: MBR5200VPBTR-E1-ND, MBR5200VPBTR-E1DITB, MBR5200VPBTR-E1DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 883152-MBR5200VPBTR-E1
Features: Diode Schottky 200 V 5A Through Hole DO-201
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Cut Tape (CT), Tape & Box (TB)
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MBR5200VPBTR-E1-ND, MBR5200VPBTR-E1DITB, MBR5200VPBTR-E1DICT

Buy Now Datasheet
Single Diodes - MBR5200VPBTR-E1DITB-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 200V 5A Through Hole DO-201

Diode Schottky 200V 5A Through Hole DO-201

Buy Now Datasheet
Schottky 200V 5A Diode and Rectifier - 280-MBR5200VPBTR-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 200V 5A Diode and Rectifier
280-MBR5200VPBTR-E1
Schottky 200V 5A Diode and Rectifier 280-MBR5200VPBTR-E1
DIODE SCHOTTKY 200V 5A DO201 Product overview: MBR5200VPBTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5200VPBTR-E1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 200V 5A DO201 Product overview: MBR5200VPBTR-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 200V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR5200VPBTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR5200VPBTR-E1
Schottky Diodes & Rectifiers MBR5200VPBTR-E1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR5200VPBTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR5200VPBTR-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR5200VPBTR-E1
DIODE SCHOTTKY 200V 5A DO201

DIODE SCHOTTKY 200V 5A DO201

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 883152-MBR5200VPBTR-E1 MBR5200VPBTR-E1DITB-ND 280-MBR5200VPBTR-E1 MBR5200VPBTR-E1 MBR5200VPBTR-E1
Product Name Diodes, Rectifiers - Single - MBR5200VPBTR-E1 Single Diodes Schottky 200V 5A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-201; DO-201 Tape & Box (TB) DO-201
Unlock Full Specs
to access all available technical data