DIODES Incorporated 30V 40A Diode and Rectifier MBR4030PT

Description
DIODE ARRAY SCHOTT 30V 40A TO3P Product overview: MBR4030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4030PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 30V 40A TO3P Product overview: MBR4030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4030PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 40A Diode and Rectifier
286-MBR4030PT
30V 40A Diode and Rectifier 286-MBR4030PT
DIODE ARRAY SCHOTT 30V 40A TO3P Product overview: MBR4030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4030PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 30V 40A TO3P Product overview: MBR4030PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR4030PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR4030PT - 1216144-MBR4030PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR4030PT
1216144-MBR4030PT
Diodes, Rectifiers - Arrays - MBR4030PT 1216144-MBR4030PT
Manufacturer: Diodes Incorporated Win Source Part Number: 1216144-MBR4030PT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-3P-3, SC-65-3 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1mA @ 30V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Family Name: MBR4030PT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com RoHS State: Request Verification Manufacturer Package: TO-3P Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 30V Alternative Parts (Cross-Reference): SR4030PT C0; MBR4030PT-BP; SBL4030PT/45; Introduction Date: May 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1216144-MBR4030PT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-3P-3, SC-65-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1mA @ 30V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Family Name: MBR4030PT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Manufacturer Package: TO-3P
Voltage - Forward (Vf) (Maximum) @ If: 700mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): SR4030PT C0; MBR4030PT-BP; SBL4030PT/45;
Introduction Date: May 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR4030PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR4030PT
Discrete Semiconductor Products - Diodes - Rectifiers MBR4030PT
DIODE ARRAY SCHOTT 30V 40A TO3P

DIODE ARRAY SCHOTT 30V 40A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBR4030PT 1216144-MBR4030PT MBR4030PT
Product Name 30V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR4030PT Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data