Diode Schottky 100V 3A Surface Mount DO-214AC
DIODE SCHOTTKY 100V 3A DO214AC Product overview: MBR3100VRTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR3100VRTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 883145-MBR3100VRTR-G
Features: Diode Schottky 100 V 3A Surface Mount DO-214AC
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: MBR3100VRTR-G1DITR, MBR3100VRTR-G1DICT, MBR3100VRTR-G1DIDKR
DIODE SCHOTTKY 100V 3A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR3100VRTR-G1DITR-ND | 280-MBR3100VRTR-G1 | 883145-MBR3100VRTR-G1 | MBR3100VRTR-G1 |
| Product Name | Single Diodes | Schottky 100V 3A Diode and Rectifier | Diodes, Rectifiers - Single - MBR3100VRTR-G1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |