Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Isolated Tab
DIODE ARR SCHOTT 60V 15A ITO220S Product overview: MBR3060CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3060CTP can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 041437-MBR3060CTP
Packaging: Rail/Tube
Operating Temp Range: -65C to 175C
Mounting: Through Hole
Pin Count: 3 +Tab
Operating Temperature Classification: Military
Rad Hardened: No
Package Type: ITO-220S
Configuration: Dual Common Cathode
Rectifier Type: Schottky Diode
Peak Rep Rev Volt: 60(V)
Rev Curr: 100(uA)
Forward Voltage: 0.75(V)
Avg. Forward Curr (Max): 30
Peak Non-Repetitive Surge Current: 250(A)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | MBR3060CTPDI-ND | 286-MBR3060CTP | 041437-MBR3060CTP |
| Product Name | Diode Arrays | 60V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR3060CTP |
| Arrangement | Common Catode | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |
| Package | TO-220; TO-220-3 Isolated Tab | Tube | |
| RoHS Compliant | RoHS |