DIODES Incorporated Schottky 45V TO220 Diode and Rectifier MBR3045CTG

Description
DIODE ARRAY SCHOTTKY 45V TO220-3 Product overview: MBR3045CTG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 45V TO220-3 Product overview: MBR3045CTG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V TO220 Diode and Rectifier - 286-MBR3045CTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V TO220 Diode and Rectifier
286-MBR3045CTG
Schottky 45V TO220 Diode and Rectifier 286-MBR3045CTG
DIODE ARRAY SCHOTTKY 45V TO220-3 Product overview: MBR3045CTG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTG can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 45V TO220-3 Product overview: MBR3045CTG from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3045CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR3045CTG - 003337-MBR3045CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3045CTG
003337-MBR3045CTG
Diodes, Rectifiers - Arrays - MBR3045CTG 003337-MBR3045CTG
Manufacturer: Diodes Incorporated Win Source Part Number: 003337-MBR3045CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 003337-MBR3045CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBR3045CTG 003337-MBR3045CTG
Product Name Schottky 45V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR3045CTG
Package Tube/Rail TO-220; TO-220-3
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data