DIODES Incorporated 40V 30A Diode and Rectifier MBR3040PT

Description
DIODE ARRAY SCHOTT 40V 30A TO3P Product overview: MBR3040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3040PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTT 40V 30A TO3P Product overview: MBR3040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3040PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 30A Diode and Rectifier
286-MBR3040PT
40V 30A Diode and Rectifier 286-MBR3040PT
DIODE ARRAY SCHOTT 40V 30A TO3P Product overview: MBR3040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3040PT can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTT 40V 30A TO3P Product overview: MBR3040PT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR3040PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR3040PT - 207705-MBR3040PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3040PT
207705-MBR3040PT
Diodes, Rectifiers - Arrays - MBR3040PT 207705-MBR3040PT
Manufacturer: Diodes Incorporated Win Source Part Number: 207705-MBR3040PT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A Current - Reverse Leakage @ Vr: 1mA @ 40V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 207705-MBR3040PT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 760mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 40V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Diode Arrays - MBR3040PT-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR3040PT-ND
Diode Arrays MBR3040PT-ND
Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3040PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3040PT
Discrete Semiconductor Products - Diodes - Rectifiers MBR3040PT
DIODE ARRAY SCHOTT 40V 30A TO3P

DIODE ARRAY SCHOTT 40V 30A TO3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR3040PT 207705-MBR3040PT MBR3040PT-ND MBR3040PT
Product Name 40V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - MBR3040PT Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-3; TO-3P TO-3; TO-3P-3, SC-65-3 TO-3
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Dual voltage regulator diodes - BZB84-C15-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details