Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack
Manufacturer: Diodes Incorporated
Win Source Part Number: 809114-MBR30100CTF-G
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: TO-220F-3
Manufacturer Package: TO-220-3 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 850mV at 15A
Current - Reverse Leakage at Vr: 100μA at 100V
DIODE ARR SCHOTT 100V 15A TO220F Product overview: MBR30100CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100CTF-G1 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Rectifier
DIODE ARR SCHOTT 100V 15A TO220F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | MBR30100CTF-G1-ND | 809114-MBR30100CTF-G1 | 286-MBR30100CTF-G1 | MBR30100CTF-G1 | MBR30100CTF-G1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR30100CTF-G1 | 100V 15A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Package | TO-220; TO-220-3 Full Pack | Tube | TO-220 | ||
| Diode Type | Schottky; Schottky | ||||
| VF | 0.8500 volts | 0.8500 volts |