Manufacturer: Diodes Incorporated
Win Source Part Number: 787518-MBR30100CTF-E
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Family Name: MBR30100CTF
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-3
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 15A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SRF16100HC0; SRF1690; SRF1690 C0G; SRF16100 C0G;
Introduction Date: June 18, 2014
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 100V 15A TO220F Product overview: MBR30100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100CTF-E1 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 15A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 787518-MBR30100CTF-E1 | MBR30100CTF-E1-ND | 286-MBR30100CTF-E1 | MBR30100CTF-E1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR30100CTF-E1 | Diode Arrays | 100V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8500 volts | 0.8500 volts | ||
| VR | 100 volts | |||
| IR | 0.1000 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |