DIODES Incorporated Diode Arrays MBR30100CT-E1

Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR30100CT-E1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR30100CT-E1-ND
Diode Arrays MBR30100CT-E1-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
100V 15A TO220 Diode and Rectifier
286-MBR30100CT-E1
100V 15A TO220 Diode and Rectifier 286-MBR30100CT-E1
DIODE ARR SCHOT 100V 15A TO220-3 Product overview: MBR30100CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100CT-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 100V 15A TO220-3 Product overview: MBR30100CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 15A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 15A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR30100CT-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR30100CT-E1 - 003335-MBR30100CT-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30100CT-E1
003335-MBR30100CT-E1
Diodes, Rectifiers - Arrays - MBR30100CT-E1 003335-MBR30100CT-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 003335-MBR30100CT-E1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 003335-MBR30100CT-E1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30100CT-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30100CT-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR30100CT-E1
DIODE ARR SCHOT 100V 15A TO220-3

DIODE ARR SCHOT 100V 15A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number MBR30100CT-E1-ND 286-MBR30100CT-E1 003335-MBR30100CT-E1 MBR30100CT-E1
Product Name Diode Arrays 100V 15A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR30100CT-E1 Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data