DIODES Incorporated Diodes, Rectifiers - Single - MBR2150VRTR-G1 MBR2150VRTR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 883142-MBR2150VRTR-G 1 Features: Diode Schottky 150 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 883142-MBR2150VRTR-G 1 Features: Diode Schottky 150 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MBR2150VRTR-G1 - 883142-MBR2150VRTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MBR2150VRTR-G1
883142-MBR2150VRTR-G1
Diodes, Rectifiers - Single - MBR2150VRTR-G1 883142-MBR2150VRTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 883142-MBR2150VRTR-G 1 Features: Diode Schottky 150 V 2A Surface Mount SMA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SMA ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 883142-MBR2150VRTR-G1
Features: Diode Schottky 150 V 2A Surface Mount SMA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SMA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - MBR2150VRTR-G1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MBR2150VRTR-G1-ND
Single Diodes MBR2150VRTR-G1-ND
Diode Schottky 150V 2A Surface Mount SMA

Diode Schottky 150V 2A Surface Mount SMA

Buy Now Datasheet
Schottky 150V 2A Diode and Rectifier - 280-MBR2150VRTR-G1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 2A Diode and Rectifier
280-MBR2150VRTR-G1
Schottky 150V 2A Diode and Rectifier 280-MBR2150VRTR-G1
DIODE SCHOTTKY 150V 2A SMA Product overview: MBR2150VRTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2150VRTR-G1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 2A SMA Product overview: MBR2150VRTR-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MBR2150VRTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2150VRTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2150VRTR-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR2150VRTR-G1
DIODE SCHOTTKY 150V 2A SMA

DIODE SCHOTTKY 150V 2A SMA

Supplier's Site
Single Diodes - MBR2150VRTR-G1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MBR2150VRTR-G1
Single Diodes MBR2150VRTR-G1
DIODE SCHOTTKY 150V 2A SMA

DIODE SCHOTTKY 150V 2A SMA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2150VRTR-G1
Schottky Diodes & Rectifiers MBR2150VRTR-G1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 883142-MBR2150VRTR-G1 MBR2150VRTR-G1-ND 280-MBR2150VRTR-G1 MBR2150VRTR-G1 MBR2150VRTR-G1 MBR2150VRTR-G1
Product Name Diodes, Rectifiers - Single - MBR2150VRTR-G1 Single Diodes Schottky 150V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package SMA; SMA Tape & Reel (TR) SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data