Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1076511-MBR2070CT
Mounting: SMD (SMT)
Forward Voltage: 950 mV
Peak Non-Repetitive Surge Current: 150 A
Forward Current: 20 A
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Element Configuration: Common Cathode
Max Reverse Leakage Current: 100 µA
Max Surge Current: 150 A
Average Rectified Current: 20 A
Max Repetitive Reverse Voltage (Vrrm): 70 V
Max Reverse Voltage (DC): 70 V
Peak Reverse Current: 100 µA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1076511-MBR2070CT |
| Product Name | OEM Parts - OEM Parts (M - N) - MBR2070CT |