DIODES Incorporated 60V 10A TO220 Diode and Rectifier MBR2060CTF-G1

Description
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTF-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTF-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A TO220 Diode and Rectifier
286-MBR2060CTF-G1
60V 10A TO220 Diode and Rectifier 286-MBR2060CTF-G1
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTF-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CTF-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR2060CTF-G1 - 044273-MBR2060CTF-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2060CTF-G1
044273-MBR2060CTF-G1
Diodes, Rectifiers - Arrays - MBR2060CTF-G1 044273-MBR2060CTF-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 044273-MBR2060CTF-G1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 810mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 044273-MBR2060CTF-G1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2060CTF-G1
Schottky Diodes & Rectifiers MBR2060CTF-G1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2060CTF-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2060CTF-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR2060CTF-G1
DIODE ARR SCHOTT 60V 10A TO220-3

DIODE ARR SCHOTT 60V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Schottky Diodes Rectifiers
Product Number 286-MBR2060CTF-G1 044273-MBR2060CTF-G1 MBR2060CTF-G1 MBR2060CTF-G1
Product Name 60V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR2060CTF-G1 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data