DIODES Incorporated 60V 10A TO220 Diode and Rectifier MBR2060CT-G1

Description
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CT-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CT-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 10A TO220 Diode and Rectifier
286-MBR2060CT-G1
60V 10A TO220 Diode and Rectifier 286-MBR2060CT-G1
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CT-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2060CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2060CT-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR2060CT-G1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2060CT-G1-ND
Diode Arrays MBR2060CT-G1-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR2060CT-G1 - 044274-MBR2060CT-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2060CT-G1
044274-MBR2060CT-G1
Diodes, Rectifiers - Arrays - MBR2060CT-G1 044274-MBR2060CT-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 044274-MBR2060CT-G1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Voltage - Forward (Vf) (Max) @ If: 810mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 60V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 044274-MBR2060CT-G1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 810mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2060CT-G1
Schottky Diodes & Rectifiers MBR2060CT-G1
Schottky Diodes & Rectifiers Schottky Rectifier

Schottky Diodes & Rectifiers Schottky Rectifier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2060CT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2060CT-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR2060CT-G1
DIODE ARR SCHOTT 60V 10A TO220-3

DIODE ARR SCHOTT 60V 10A TO220-3

Supplier's Site
Diode Arrays - MBR2060CT-G1 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR2060CT-G1
Diode Arrays MBR2060CT-G1
DIODE ARRAY SCHOTTKY 60V TO220AB

DIODE ARRAY SCHOTTKY 60V TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays
Product Number 286-MBR2060CT-G1 MBR2060CT-G1-ND 044274-MBR2060CT-G1 MBR2060CT-G1 MBR2060CT-G1 MBR2060CT-G1
Product Name 60V 10A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR2060CT-G1 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220; TO-220-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode Common Catode
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1550DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Dual voltage regulator diodes - BZB84-B30-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - 1S953 - 850079-1S953 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details