DIODE ARR SCHOTT 45V 10A TO251 Product overview: MBR2045CTI from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CTI can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 719357-MBR2045CTI
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-251
Manufacturer Package: TO-251-3 Short Leads, IPak, TO-251AA
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS2045CH;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 20A
Current - Reverse Leakage at Vr: 100μA at 45V
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-251-3 Short Leads, IPak, TO-251AA
DIODE ARR SCHOTT 45V 10A TO251
DIODE SCHOTTKY 45V 10A TO251
Schottky Diodes & Rectifiers Dual 20A Schottky 45V 10A 0.65Vf 0.1mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 286-MBR2045CTI | 719357-MBR2045CTI | MBR2045CTIDDI-ND | MBR2045CTI | MBR2045CTI | MBR2045CTI |
| Product Name | 45V 10A Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR2045CTI | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers |
| Package | Tube | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO251-3 | ||
| RoHS Compliant | RoHS | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Schottky; Schottky | |||||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts |