DIODES Incorporated Diodes, Rectifiers - Arrays - MBR2045CTF-G1 MBR2045CTF-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 925982-MBR2045CTF-G1 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: MBR2045 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 925982-MBR2045CTF-G1 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: MBR2045 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR2045CTF-G1 - 925982-MBR2045CTF-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2045CTF-G1
925982-MBR2045CTF-G1
Diodes, Rectifiers - Arrays - MBR2045CTF-G1 925982-MBR2045CTF-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 925982-MBR2045CTF-G1 Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: MBR2045 Categories: Discrete Semiconductor Products Case / Package: TO-220F-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 925982-MBR2045CTF-G1
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: MBR2045
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MBR2045CTF-G1DI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Singapore, Singapore
45V 10A Diode and Rectifier
286-MBR2045CTF-G1
45V 10A Diode and Rectifier 286-MBR2045CTF-G1
DIODE ARR SCHOTT 45V 10A TO220F Product overview: MBR2045CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CTF-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO220F Product overview: MBR2045CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CTF-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2045CTF-G1
Schottky Diodes & Rectifiers MBR2045CTF-G1
Schottky Diodes & Rectifiers HV Power Schottky 45Vrrm 2x10A 0.65Vf

Schottky Diodes & Rectifiers HV Power Schottky 45Vrrm 2x10A 0.65Vf

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2045CTF-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2045CTF-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR2045CTF-G1
DIODE ARR SCHOTT 45V 10A TO220F

DIODE ARR SCHOTT 45V 10A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 925982-MBR2045CTF-G1 MBR2045CTF-G1DI-ND 286-MBR2045CTF-G1 MBR2045CTF-G1 MBR2045CTF-G1
Product Name Diodes, Rectifiers - Arrays - MBR2045CTF-G1 Diode Arrays 45V 10A Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220F-3 TO-220; TO-220-3 Full Pack Tube TO-220F-3
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data