Manufacturer: Diodes Incorporated
Win Source Part Number: 850329-MBR2045CTF-E1
Features: Diode Array 45 V
Package: Tube
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOTT 45V 10A TO220F Product overview: MBR2045CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CTF-E1 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 45V 10A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 850329-MBR2045CTF-E1 | MBR2045CTF-E1-ND | 286-MBR2045CTF-E1 | MBR2045CTF-E1 |
| Product Name | Diodes, Rectifiers - Arrays - MBR2045CTF-E1 | Diode Arrays | 45V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 45 V | |||
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Package | TO-220; TO-220-3 Full Pack | Tube | TO-220 |