DIODES Incorporated Diode Arrays MBR2045CT-LJ

Description
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR2045CT-LJDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2045CT-LJDI-ND
Diode Arrays MBR2045CT-LJDI-ND
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 10A TO220 Diode and Rectifier
286-MBR2045CT-LJ
60V 10A TO220 Diode and Rectifier 286-MBR2045CT-LJ
DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2045CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-LJ can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 10A TO220-3 Product overview: MBR2045CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-LJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR2045CT-LJ - 883137-MBR2045CT-LJ - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2045CT-LJ
883137-MBR2045CT-LJ
Diodes, Rectifiers - Arrays - MBR2045CT-LJ 883137-MBR2045CT-LJ
Manufacturer: Diodes Incorporated Win Source Part Number: 883137-MBR2045CT-LJ Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-220-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Diodes Incorporated
Win Source Part Number: 883137-MBR2045CT-LJ
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Diode Arrays - MBR2045CT-LJ - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
MBR2045CT-LJ
Diode Arrays MBR2045CT-LJ
DIODE ARRAY 45V 10A TO220AB

DIODE ARRAY 45V 10A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2045CT-LJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2045CT-LJ
Discrete Semiconductor Products - Diodes - Rectifiers MBR2045CT-LJ
DIODE ARR SCHOTT 60V 10A TO220-3

DIODE ARR SCHOTT 60V 10A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number MBR2045CT-LJDI-ND 286-MBR2045CT-LJ 883137-MBR2045CT-LJ MBR2045CT-LJ MBR2045CT-LJ
Product Name Diode Arrays 60V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR2045CT-LJ Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package TO-220; TO-220-3 Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Unlock Full Specs
to access all available technical data