DIODES Incorporated 45V 10A TO220 Diode and Rectifier MBR2045CT-G1

Description
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO220 Diode and Rectifier
286-MBR2045CT-G1
45V 10A TO220 Diode and Rectifier 286-MBR2045CT-G1
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-G1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR2045CT-G1DI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2045CT-G1DI-ND
Diode Arrays MBR2045CT-G1DI-ND
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR2045CT-G1 - 139778-MBR2045CT-G1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2045CT-G1
139778-MBR2045CT-G1
Diodes, Rectifiers - Arrays - MBR2045CT-G1 139778-MBR2045CT-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 139778-MBR2045CT-G1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 640mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 45V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 139778-MBR2045CT-G1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 640mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2045CT-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2045CT-G1
Discrete Semiconductor Products - Diodes - Rectifiers MBR2045CT-G1
DIODE ARR SCHOTT 45V 10A TO220-3

DIODE ARR SCHOTT 45V 10A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2045CT-G1
Schottky Diodes & Rectifiers MBR2045CT-G1
Schottky Diodes & Rectifiers HV Power Schottky 45Vrrm 2x10A 0.65Vf

Schottky Diodes & Rectifiers HV Power Schottky 45Vrrm 2x10A 0.65Vf

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 286-MBR2045CT-G1 MBR2045CT-G1DI-ND 139778-MBR2045CT-G1 MBR2045CT-G1 MBR2045CT-G1
Product Name 45V 10A TO220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR2045CT-G1 Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tube TO-220; TO-220-3 TO-220; TO-220-3 TO-220 TO-220-3
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data