DIODES Incorporated 45V 10A TO220 Diode and Rectifier MBR2045CT-E1

Description
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 10A TO220 Diode and Rectifier
286-MBR2045CT-E1
45V 10A TO220 Diode and Rectifier 286-MBR2045CT-E1
DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 45V 10A TO220-3 Product overview: MBR2045CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2045CT-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR2045CT-E1 - 1216046-MBR2045CT-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2045CT-E1
1216046-MBR2045CT-E1
Diodes, Rectifiers - Arrays - MBR2045CT-E1 1216046-MBR2045CT-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1216046-MBR2045CT-E1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Manufacturer Homepage: www.bcdsemi.com Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 45V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 650mV at 10A Current - Reverse Leakage at Vr: 100μA at 45V

Manufacturer: Diodes Incorporated
Win Source Part Number: 1216046-MBR2045CT-E1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 650mV at 10A
Current - Reverse Leakage at Vr: 100μA at 45V

Buy Now
Diode Arrays - MBR2045CT-E1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR2045CT-E1-ND
Diode Arrays MBR2045CT-E1-ND
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2045CT-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2045CT-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR2045CT-E1
DIODE ARR SCHOTT 45V 10A TO220-3

DIODE ARR SCHOTT 45V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR2045CT-E1 1216046-MBR2045CT-E1 MBR2045CT-E1-ND MBR2045CT-E1
Product Name 45V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR2045CT-E1 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Schottky; Schottky
VF 0.6500 volts 0.6500 volts
Unlock Full Specs
to access all available technical data