Manufacturer: Diodes Incorporated
Win Source Part Number: 1216043-MBR2040CT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 840mV at 20A
Current - Reverse Leakage at Vr: 100μA at 40V
DIODE ARR SCHOTT 40V 20A TO220-3 Product overview: MBR2040CT from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 20A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR2040CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 20A TO220-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1216043-MBR2040CT | 286-MBR2040CT | MBR2040CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR2040CT | 40V 20A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | ||
| VF | 0.8400 volts | 0.8400 volts | |
| VR | 40 volts | ||
| IR | 0.1000 mA |