Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack
Manufacturer: Diodes Incorporated
Win Source Part Number: 925980-MBR20200CTF-G
Features: Diode Array 1 Pair Common Cathode Schottky 200 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: MBR20200
Categories: Discrete Semiconductor Products
Case / Package: TO-220F-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 200V 10A TO220F Product overview: MBR20200CTF-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CTF-G1 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 200V 10A TO220F
Schottky Diodes & Rectifiers Schottky Rectifier
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 31-MBR20200CTF-G1-ND | 925980-MBR20200CTF-G1 | 286-MBR20200CTF-G1 | MBR20200CTF-G1 | MBR20200CTF-G1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20200CTF-G1 | 200V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Arrangement | Common Catode | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220F-3 | Tube | TO-220 | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 200 V 10A Through Hole TO-220-3 Full Pack |