DIODE ARR SCHOT 200V 10A TO220-3 Product overview: MBR20200CT-G1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CT-G1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1216033-MBR20200CT-G
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Manufacturer Homepage: www.bcdsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10A
Current - Reverse Leakage at Vr: 50μA at 200V
DIODE ARR SCHOT 200V 10A TO220-3
Schottky Diodes & Rectifiers Schottky Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-MBR20200CT-G1 | MBR20200CT-G1-ND | 1216033-MBR20200CT-G1 | MBR20200CT-G1 | MBR20200CT-G1 |
| Product Name | 200V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20200CT-G1 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |