DIODE ARR SCHOT 200V 10A TO220-3 Product overview: MBR20200CT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20200CT-E1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 003332-MBR20200CT-E1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
DIODE ARR SCHOT 200V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBR20200CT-E1 | MBR20200CT-E1-ND | 003332-MBR20200CT-E1 | MBR20200CT-E1 |
| Product Name | 200V 10A TO220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20200CT-E1 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Arrangement | Common Catode | |||
| Diode Type | Schottky; Schottky |