DIODES Incorporated Connectors, Interconnects - Terminal Blocks - Din Rail, Channel MBR20150SCT-G1

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Packaging: Bulk Part Status: Obsolete Diode Configuration: 2 Independent Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Packaging: Bulk Part Status: Obsolete Diode Configuration: 2 Independent Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Din Rail, Channel Packaging: Bulk Part Status: Obsolete Diode Configuration: 2 Independent Technology: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io) (per Diode): 100mA Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Current - Reverse Leakage @ Vr: 1 mA @ 60 V Operating Temperature - Junction: -55°C ~ 100°C Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Packaging: Bulk
Part Status: Obsolete
Diode Configuration: 2 Independent
Technology: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io) (per Diode): 100mA
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Operating Temperature - Junction: -55°C ~ 100°C
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminal Blocks - Din Rail, Channel
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details