DIODES Incorporated 150V 10A TO220 Diode and Rectifier MBR20150SCT-E1

Description
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: MBR20150SCT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150SCT-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: MBR20150SCT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150SCT-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 10A TO220 Diode and Rectifier
286-MBR20150SCT-E1
150V 10A TO220 Diode and Rectifier 286-MBR20150SCT-E1
DIODE ARR SCHOT 150V 10A TO220-3 Product overview: MBR20150SCT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150SCT-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 10A TO220-3 Product overview: MBR20150SCT-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150SCT-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - MBR20150SCT-E1 - 1072437-MBR20150SCT-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20150SCT-E1
1072437-MBR20150SCT-E1
Diodes, Rectifiers - Arrays - MBR20150SCT-E1 1072437-MBR20150SCT-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1072437-MBR20150SCT- E1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 500μA @ 150V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1072437-MBR20150SCT-E1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 500μA @ 150V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20150SCT-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20150SCT-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR20150SCT-E1
DIODE ARR SCHOT 150V 10A TO220-3

DIODE ARR SCHOT 150V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MBR20150SCT-E1 1072437-MBR20150SCT-E1 MBR20150SCT-E1
Product Name 150V 10A TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR20150SCT-E1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data