DIODES Incorporated Diode Arrays MBR20150CTP

Description
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Isolated Tab
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Isolated Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - MBR20150CTPDI-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MBR20150CTPDI-ND
Diode Arrays MBR20150CTPDI-ND
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Isolated Tab

Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR20150CTP - 207698-MBR20150CTP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20150CTP
207698-MBR20150CTP
Diodes, Rectifiers - Arrays - MBR20150CTP 207698-MBR20150CTP
Manufacturer: Diodes Incorporated Win Source Part Number: 207698-MBR20150CTP Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 100μA @ 150V Operating Temperature - Junction: -65°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ITO-220S Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 207698-MBR20150CTP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 100μA @ 150V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ITO-220S
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet
150V 10A Diode and Rectifier - 286-MBR20150CTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 10A Diode and Rectifier
286-MBR20150CTP
150V 10A Diode and Rectifier 286-MBR20150CTP
DIODE ARR SCHOT 150V 10A ITO220S Product overview: MBR20150CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTP can be used for catalog matching and distributor lookup.

DIODE ARR SCHOT 150V 10A ITO220S Product overview: MBR20150CTP from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20150CTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20150CTP
Discrete Semiconductor Products - Diodes - Rectifiers MBR20150CTP
DIODE ARR SCHOT 150V 10A ITO220S

DIODE ARR SCHOT 150V 10A ITO220S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number MBR20150CTPDI-ND 207698-MBR20150CTP 286-MBR20150CTP MBR20150CTP
Product Name Diode Arrays Diodes, Rectifiers - Arrays - MBR20150CTP 150V 10A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package TO-220; TO-220-3 Isolated Tab TO-220; ITO-220S Tube TO-220
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - HSM126STR-E - 920614-HSM126STR-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YG869C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8200 volts
View Details
Dual common cathode high-speed switching diode - BAV70QB-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1220867 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details