DIODES Incorporated Schottky 150V TO220 Diode and Rectifier MBR20150CTF-E1

Description
DIODE ARRAY SCHOTTKY 150V TO220 Product overview: MBR20150CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTF-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 150V TO220 Product overview: MBR20150CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTF-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V TO220 Diode and Rectifier - 286-MBR20150CTF-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V TO220 Diode and Rectifier
286-MBR20150CTF-E1
Schottky 150V TO220 Diode and Rectifier 286-MBR20150CTF-E1
DIODE ARRAY SCHOTTKY 150V TO220 Product overview: MBR20150CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTF-E1 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 150V TO220 Product overview: MBR20150CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CTF-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MBR20150CTF-E1 - 003331-MBR20150CTF-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20150CTF-E1
003331-MBR20150CTF-E1
Diodes, Rectifiers - Arrays - MBR20150CTF-E1 003331-MBR20150CTF-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 003331-MBR20150CTF-E 1 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A Current - Reverse Leakage @ Vr: 50μA @ 150V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-3 Speed(Frequency): Fast Recovery = 200mA (Io)

Manufacturer: Diodes Incorporated
Win Source Part Number: 003331-MBR20150CTF-E1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-3
Speed(Frequency): Fast Recovery = 200mA (Io)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-MBR20150CTF-E1 003331-MBR20150CTF-E1
Product Name Schottky 150V TO220 Diode and Rectifier Diodes, Rectifiers - Arrays - MBR20150CTF-E1
Package Tube/Rail TO-220; TO-220F-3
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data