DIODE ARR SCHOT 150V 10A TO220-3 Product overview: MBR20150CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20150CT-LJ can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1216029-MBR20150CT-L
Series: Automotive, AEC-Q101
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 150V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20150CT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 150V
Alternative Parts (Cross-Reference): CBD20150VCT_T0_10001
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
DIODE ARR SCHOT 150V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-MBR20150CT-LJ | 1216029-MBR20150CT-LJ | MBR20150CT-LJDI-ND | MBR20150CT-LJ |
| Product Name | 150V 10A TO220 Diode and Rectifier | Diodes, Rectifiers - Arrays - MBR20150CT-LJ | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-220; TO-220-3 | TO-220 | |
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.9000 volts | 0.9000 volts |