DIODES Incorporated 100V 10A Diode and Rectifier MBR20100CTF-E1

Description
DIODE ARR SCHOTT 100V 10A TO220F Product overview: MBR20100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTF-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 100V 10A TO220F Product overview: MBR20100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTF-E1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 10A Diode and Rectifier - 286-MBR20100CTF-E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A Diode and Rectifier
286-MBR20100CTF-E1
100V 10A Diode and Rectifier 286-MBR20100CTF-E1
DIODE ARR SCHOTT 100V 10A TO220F Product overview: MBR20100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTF-E1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 10A TO220F Product overview: MBR20100CTF-E1 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CTF-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - MBR20100CTF-E1DI-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - MBR20100CTF-E1 - 1216020-MBR20100CTF-E1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20100CTF-E1
1216020-MBR20100CTF-E1
Diodes, Rectifiers - Arrays - MBR20100CTF-E1 1216020-MBR20100CTF-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 1216020-MBR20100CTF- E1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Full Pack Diode Type: Schottky Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: MBR20100C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.diodes.com Manufacturer Package: TO-220F-3 Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 10A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): SRF10100HC0; SRF10100HC0G; RB085T-90FH; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1216020-MBR20100CTF-E1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: MBR20100C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: TO-220F-3
Voltage - Forward (Vf) (Maximum) @ If: 850mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): SRF10100HC0; SRF10100HC0G; RB085T-90FH;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20100CTF-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20100CTF-E1
Discrete Semiconductor Products - Diodes - Rectifiers MBR20100CTF-E1
DIODE ARR SCHOTT 100V 10A TO220F

DIODE ARR SCHOTT 100V 10A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MBR20100CTF-E1 MBR20100CTF-E1DI-ND 1216020-MBR20100CTF-E1 MBR20100CTF-E1
Product Name 100V 10A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - MBR20100CTF-E1 Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack TO-220
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data