Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 787506-MBR20100CT-LJ
Series: Automotive
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 100V
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 100V 10A TO220-3 Product overview: MBR20100CT-LJ from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MBR20100CT-LJ can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 100V 10A TO220-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | MBR20100CT-LJDI-ND | 787506-MBR20100CT-LJ | 286-MBR20100CT-LJ | MBR20100CT-LJ |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - MBR20100CT-LJ | 100V 10A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package | TO-220; TO-220-3 | Tube | TO-220 | |
| Diode Type | Schottky; Schottky | |||
| VF | 0.8400 volts | 0.8400 volts |